3M Terminal, Fork, 1/4, Crimp, Yellow; Product Range 3M MV10-14FLX

Description
TERMINAL, FORK, 1/4", CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FORK, 1/4", CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Fork, 1/4, Crimp, Yellow; Product Range 3M - 66W6116 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, 1/4, Crimp, Yellow; Product Range 3M
66W6116
Terminal, Fork, 1/4, Crimp, Yellow; Product Range 3M 66W6116
TERMINAL, FORK, 1/4", CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, FORK, 1/4", CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet
3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-14FLX - 1.24 in Length - 0.43 in Fork Width - 1/4 in Stud - 051128-58828 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-14FLX - 1.24 in Length - 0.43 in Fork Width - 1/4 in Stud
051128-58828
3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-14FLX - 1.24 in Length - 0.43 in Fork Width - 1/4 in Stud 051128-58828
The 3M Scotchlok yellow locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.99 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.24 in.

The 3M Scotchlok yellow locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.99 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.24 in.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 66W6116 051128-58828
Product Name Terminal, Fork, 1/4, Crimp, Yellow; Product Range 3M 3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-14FLX - 1.24 in Length - 0.43 in Fork Width - 1/4 in Stud
Terminal Type Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-Insulated Ferrules - 2223.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Connector Contacts - 1-175216-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Ring Terminals - 1788657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details