3M 3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-14FLK - 1.24 in Length - 0.43 in Fork Width - 1/4 in Stud MV10-14FLK

Description
The 3M Scotchlok yellow locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.99 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.24 in.
Description
The 3M Scotchlok yellow locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.99 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.24 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-14FLK - 1.24 in Length - 0.43 in Fork Width - 1/4 in Stud - 054007-13972 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-14FLK - 1.24 in Length - 0.43 in Fork Width - 1/4 in Stud
054007-13972
3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-14FLK - 1.24 in Length - 0.43 in Fork Width - 1/4 in Stud 054007-13972
The 3M Scotchlok yellow locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.99 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.24 in.

The 3M Scotchlok yellow locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.99 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.24 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-13972
Product Name 3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-14FLK - 1.24 in Length - 0.43 in Fork Width - 1/4 in Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ferrules - 2843.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details