TERMINAL, RING TONGUE, STUD 10, CRIMP, YELLOW; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 66W6115 |
| Product Name | Terminal, Ring Tongue, Stud 10, Crimp, Yellow; Stud Size - Metric 3M |
| Contact Size (AWG) | ? to 10 AWG |