3M Terminal;Ring Tongue;ETP Copper;12-10 AWG;600 V(Max.)BuildingWire;10;50/Bottle MV10-10RX

Description
Terminal;Ring Tongue;ETP Copper;12-10 AWG;600 V(Max.)BuildingWire; 10;50/Bottle
Description
Terminal;Ring Tongue;ETP Copper;12-10 AWG;600 V(Max.)BuildingWire; 10;50/Bottle

Suppliers

Company
Product
Description
Supplier Links
Terminal;Ring Tongue;ETP Copper;12-10 AWG;600 V(Max.)BuildingWire;10;50/Bottle - 70113258 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal;Ring Tongue;ETP Copper;12-10 AWG;600 V(Max.)BuildingWire;10;50/Bottle
70113258
Terminal;Ring Tongue;ETP Copper;12-10 AWG;600 V(Max.)BuildingWire;10;50/Bottle 70113258
Terminal;Ring Tongue;ETP Copper;12-10 AWG;600 V(Max.)BuildingWire; 10;50/Bottle

Terminal;Ring Tongue;ETP Copper;12-10 AWG;600 V(Max.)BuildingWire;10;50/Bottle

Supplier's Site
3M Scotchlok Yellow Brazed Vinyl Brazed Ring Terminal MV10-10RX - 1.03 in Length - 0.38 in Wide - 0.135 in Inside Diameter - #10 Stud - 051128-58758 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Brazed Vinyl Brazed Ring Terminal MV10-10RX - 1.03 in Length - 0.38 in Wide - 0.135 in Inside Diameter - #10 Stud
051128-58758
3M Scotchlok Yellow Brazed Vinyl Brazed Ring Terminal MV10-10RX - 1.03 in Length - 0.38 in Wide - 0.135 in Inside Diameter - #10 Stud 051128-58758
The 3M Scotchlok yellow brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.84 in. The overall length measures 1.03 in.

The 3M Scotchlok yellow brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.84 in. The overall length measures 1.03 in.

Buy Now

Technical Specifications

  Allied Electronics, Inc. R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 70113258 051128-58758
Product Name Terminal;Ring Tongue;ETP Copper;12-10 AWG;600 V(Max.)BuildingWire;10;50/Bottle 3M Scotchlok Yellow Brazed Vinyl Brazed Ring Terminal MV10-10RX - 1.03 in Length - 0.38 in Wide - 0.135 in Inside Diameter - #10 Stud
Terminal Type Ring Terminal Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Ring Terminals - 1788629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
METRIC SCREW TERMINAL (YELLOW) - 7696-7 - Keystone Electronics Corp.
View Details
2 suppliers