3M 3M Scotchlok Yellow Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-10FX - 1.03 in Length - 0.38 in Fork Width - #10 Stud MV10-10FX

Description
The 3M Scotchlok yellow non-locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.
Description
The 3M Scotchlok yellow non-locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-10FX - 1.03 in Length - 0.38 in Fork Width - #10 Stud - 051128-58763 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-10FX - 1.03 in Length - 0.38 in Fork Width - #10 Stud
051128-58763
3M Scotchlok Yellow Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-10FX - 1.03 in Length - 0.38 in Fork Width - #10 Stud 051128-58763
The 3M Scotchlok yellow non-locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

The 3M Scotchlok yellow non-locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MV10-10FX
Terminals MV10-10FX
Terminals FORK VINYL INS BTL 33-10-WP

Terminals FORK VINYL INS BTL 33-10-WP

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 051128-58763 MV10-10FX
Product Name 3M Scotchlok Yellow Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-10FX - 1.03 in Length - 0.38 in Fork Width - #10 Stud Terminals
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details
Un-Insulated Ferrules - 2226.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details