The 3M Scotchlok yellow locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.83 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.
TERMINAL, FORK, STUD 10, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes
Terminals LCKNG FORK VINYL INS BTL SS-33-10-WP
| R. S. Hughes Company, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 051128-58830 | 66W6114 | MV10-10FLX |
| Product Name | 3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-10FLX - 1.03 in Length - 0.32 in Fork Width - #10 Stud | Terminal, Fork, Stud 10, Crimp, Yellow; Product Range 3M | Terminals |
| Terminal Type | Fork Terminal | Spade Crimp |