3M Terminals MV10-10FFBK

Description
Terminals D-12-403K BS-23-10-WP 94341
Description
Terminals D-12-403K BS-23-10-WP 94341

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
MV10-10FFBK
Terminals MV10-10FFBK
Terminals D-12-403K BS-23-10-WP 94341

Terminals D-12-403K BS-23-10-WP 94341

Buy Now
3M Scotchlok Yellow Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-10FFBK - 1.03 in Length - 0.32 in Fork Width - #10 Stud - 054007-02034 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-10FFBK - 1.03 in Length - 0.32 in Fork Width - #10 Stud
054007-02034
3M Scotchlok Yellow Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-10FFBK - 1.03 in Length - 0.32 in Fork Width - #10 Stud 054007-02034
The 3M Scotchlok yellow non-locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

The 3M Scotchlok yellow non-locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number MV10-10FFBK 054007-02034
Product Name Terminals 3M Scotchlok Yellow Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-10FFBK - 1.03 in Length - 0.32 in Fork Width - #10 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2865.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Bootlace Ferrules - 1787329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details