Terminals BLOCK FORKVNYL INS BTL BS-33-10-WP
3M Scotchlok™ terminals feature funnel entry construction to prevent strand hang–ups and wire twisting, and easy installation. The terminals are available in block, ring and locking fork styles. The Scotchlok™ terminals are now available in a clear package for easy terminal viewing. The packages are color–coded to indicate the gauge and are also crush-resistant.
The 3M Scotchlok yellow locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.
TERMINAL, FORK TONGUE, #10, 10AWG, YEL; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | MV10-10FBX | 70113249 | 051128-58766 | 55T9468 |
| Product Name | Terminals | 3M(TM) Scotchlok(TM) Block Fork Vinyl Insulated, 50/bottle, MV10-10FBX | 3M Scotchlok Yellow Locking Butted Vinyl Butted Fork & Spade Terminal MV10-10FBX - 1.03 in Length - 0.32 in Fork Width - #10 Stud | Terminal, Fork Tongue, #10, 10Awg, Yel; Product Range 3M |
| Terminal Type | Fork Terminal | Fork Terminal | Spade Crimp |