3M 3M Scotchlok Red Butted Non-Insulated Butted Ring Terminal MU18-6RHT/SX - 0.6 in Length - 0.25 in Wide - 0.07 in Inside Diameter - #6 Stud MU18-6RHT/SX

Description
The 3M Scotchlok red butted non-insulated butted ring terminal is sold 500 per case and is another quality product from 3M. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.6 in.
Description
The 3M Scotchlok red butted non-insulated butted ring terminal is sold 500 per case and is another quality product from 3M. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Butted Non-Insulated Butted Ring Terminal MU18-6RHT/SX - 0.6 in Length - 0.25 in Wide - 0.07 in Inside Diameter - #6 Stud - 051128-58955 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Butted Non-Insulated Butted Ring Terminal MU18-6RHT/SX - 0.6 in Length - 0.25 in Wide - 0.07 in Inside Diameter - #6 Stud
051128-58955
3M Scotchlok Red Butted Non-Insulated Butted Ring Terminal MU18-6RHT/SX - 0.6 in Length - 0.25 in Wide - 0.07 in Inside Diameter - #6 Stud 051128-58955
The 3M Scotchlok red butted non-insulated butted ring terminal is sold 500 per case and is another quality product from 3M. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.6 in.

The 3M Scotchlok red butted non-insulated butted ring terminal is sold 500 per case and is another quality product from 3M. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-58955
Product Name 3M Scotchlok Red Butted Non-Insulated Butted Ring Terminal MU18-6RHT/SX - 0.6 in Length - 0.25 in Wide - 0.07 in Inside Diameter - #6 Stud
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Un-Insulated Ferrules - 2223.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details