3M Terminals - Spade Connectors MU18-6FLK

Description
CONN SPADE TERM 18-22AWG #6
Request a Quote Datasheet
Description
CONN SPADE TERM 18-22AWG #6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 920024-15-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
920024-15-ND
Terminals - Spade Connectors 920024-15-ND
CONN SPADE TERM 18-22AWG #6

CONN SPADE TERM 18-22AWG #6

Buy Now Datasheet
3M Scotchlok Red Locking Butted Non-Insulated Butted Fork & Spade Terminal MU18-6FLK - 0.7 in Length - 0.25 in Fork Width - #6 Stud - 054007-01348 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Butted Non-Insulated Butted Fork & Spade Terminal MU18-6FLK - 0.7 in Length - 0.25 in Fork Width - #6 Stud
054007-01348
3M Scotchlok Red Locking Butted Non-Insulated Butted Fork & Spade Terminal MU18-6FLK - 0.7 in Length - 0.25 in Fork Width - #6 Stud 054007-01348
The 3M Scotchlok red locking butted non-insulated butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.7 in.

The 3M Scotchlok red locking butted non-insulated butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.7 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MU18-6FLK
Terminals MU18-6FLK
Terminals B-61-102K SS-31-6 97740

Terminals B-61-102K SS-31-6 97740

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 920024-15-ND 054007-01348 MU18-6FLK
Product Name Terminals - Spade Connectors 3M Scotchlok Red Locking Butted Non-Insulated Butted Fork & Spade Terminal MU18-6FLK - 0.7 in Length - 0.25 in Fork Width - #6 Stud Terminals
Terminal Type Fork Terminal; Spring, Snap Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Ferrules - 2854.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details