3M 3M Scotchlok Red Locking Butted Non-Insulated Butted Fork & Spade Terminal MU18-6FBK - 0.65 in Length - 0.3 in Fork Width - #6 Stud MU18-6FBK

Description
The 3M Scotchlok red locking butted non-insulated butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.65 in.
Description
The 3M Scotchlok red locking butted non-insulated butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.65 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Locking Butted Non-Insulated Butted Fork & Spade Terminal MU18-6FBK - 0.65 in Length - 0.3 in Fork Width - #6 Stud - 054007-01199 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Butted Non-Insulated Butted Fork & Spade Terminal MU18-6FBK - 0.65 in Length - 0.3 in Fork Width - #6 Stud
054007-01199
3M Scotchlok Red Locking Butted Non-Insulated Butted Fork & Spade Terminal MU18-6FBK - 0.65 in Length - 0.3 in Fork Width - #6 Stud 054007-01199
The 3M Scotchlok red locking butted non-insulated butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.65 in.

The 3M Scotchlok red locking butted non-insulated butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.65 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-01199
Product Name 3M Scotchlok Red Locking Butted Non-Insulated Butted Fork & Spade Terminal MU18-6FBK - 0.65 in Length - 0.3 in Fork Width - #6 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2870.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Quick Disconnects - 1-160534-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Bootlace Ferrules - 1787356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details