3M Terminals MU18-6FBHTK

Description
Terminals B-57-001K HT-BS-31-6 93806
Datasheet
Description
Terminals B-57-001K HT-BS-31-6 93806
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
MU18-6FBHTK
Terminals MU18-6FBHTK
Terminals B-57-001K HT-BS-31-6 93806

Terminals B-57-001K HT-BS-31-6 93806

Buy Now Datasheet
3M Scotchlok Red Locking Butted Non-Insulated Butted Fork & Spade Terminal MU18-6FBHTK - 0.65 in Length - 0.3 in Fork Width - #6 Stud - 054007-01334 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Butted Non-Insulated Butted Fork & Spade Terminal MU18-6FBHTK - 0.65 in Length - 0.3 in Fork Width - #6 Stud
054007-01334
3M Scotchlok Red Locking Butted Non-Insulated Butted Fork & Spade Terminal MU18-6FBHTK - 0.65 in Length - 0.3 in Fork Width - #6 Stud 054007-01334
The 3M Scotchlok red locking butted non-insulated butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.65 in.

The 3M Scotchlok red locking butted non-insulated butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.65 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number MU18-6FBHTK 054007-01334
Product Name Terminals 3M Scotchlok Red Locking Butted Non-Insulated Butted Fork & Spade Terminal MU18-6FBHTK - 0.65 in Length - 0.3 in Fork Width - #6 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2854.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Ring Terminals - 109452-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers
Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Bootlace Ferrules - 1787320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details