3M Terminals - Spade Connectors MU18-6FB/SK

Description
CONN SPADE TERM 18-22AWG #6
Request a Quote Datasheet
Description
CONN SPADE TERM 18-22AWG #6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 920020-07-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
920020-07-ND
Terminals - Spade Connectors 920020-07-ND
CONN SPADE TERM 18-22AWG #6

CONN SPADE TERM 18-22AWG #6

Buy Now Datasheet
Terminal, Fork Tongue, #6, 18Awg; Product Range 3M - 83C8026 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, 18Awg; Product Range 3M
83C8026
Terminal, Fork Tongue, #6, 18Awg; Product Range 3M 83C8026
TERMINAL, FORK TONGUE, #6, 18AWG; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #6, 18AWG; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
MU18-6FB/SK
Terminals MU18-6FB/SK
Terminals B-10-101K BS-31-6S 78302

Terminals B-10-101K BS-31-6S 78302

Buy Now
3M Scotchlok Red Locking Butted Non-Insulated Butted Fork & Spade Terminal MU18-6FB/SK - 0.65 in Length - 0.25 in Fork Width - #6 Stud - 054007-01198 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Butted Non-Insulated Butted Fork & Spade Terminal MU18-6FB/SK - 0.65 in Length - 0.25 in Fork Width - #6 Stud
054007-01198
3M Scotchlok Red Locking Butted Non-Insulated Butted Fork & Spade Terminal MU18-6FB/SK - 0.65 in Length - 0.25 in Fork Width - #6 Stud 054007-01198
The 3M Scotchlok red locking butted non-insulated butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.65 in.

The 3M Scotchlok red locking butted non-insulated butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.65 in.

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 920020-07-ND 83C8026 MU18-6FB/SK 054007-01198
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, #6, 18Awg; Product Range 3M Terminals 3M Scotchlok Red Locking Butted Non-Insulated Butted Fork & Spade Terminal MU18-6FB/SK - 0.65 in Length - 0.25 in Fork Width - #6 Stud
Terminal Type Fork Terminal; Standard Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details