3M 3M Scotchlok Red Butted Non-Insulated Butted Pin Terminal MU18-47PX-A - 0.73 in Length - 0.47 in Pin Length - 0.08 in Pin Diameter MU18-47PX-A

Description
The 3M Scotchlok red butted non-insulated butted pin terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.73 in.
Description
The 3M Scotchlok red butted non-insulated butted pin terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.73 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Butted Non-Insulated Butted Pin Terminal MU18-47PX-A - 0.73 in Length - 0.47 in Pin Length - 0.08 in Pin Diameter - 051128-58877 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Butted Non-Insulated Butted Pin Terminal MU18-47PX-A - 0.73 in Length - 0.47 in Pin Length - 0.08 in Pin Diameter
051128-58877
3M Scotchlok Red Butted Non-Insulated Butted Pin Terminal MU18-47PX-A - 0.73 in Length - 0.47 in Pin Length - 0.08 in Pin Diameter 051128-58877
The 3M Scotchlok red butted non-insulated butted pin terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.73 in.

The 3M Scotchlok red butted non-insulated butted pin terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.73 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MU18-47PX-A
Terminals MU18-47PX-A
Terminals PIN NON-INS BTL

Terminals PIN NON-INS BTL

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 051128-58877 MU18-47PX-A
Product Name 3M Scotchlok Red Butted Non-Insulated Butted Pin Terminal MU18-47PX-A - 0.73 in Length - 0.47 in Pin Length - 0.08 in Pin Diameter Terminals
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2216.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Connector Contacts - 105976-ZZ - TE Connectivity
Specs
Features RoHS
View Details
0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Bootlace Ferrules - 1787284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details