3M Connectors, Interconnects - Terminals - Wire Pin Connectors MU18-47PX-A-BOTTLE

Description
Win Source Part Number: 1315470-MU18-47PX-A- BOTTLE Category: Connectors, Interconnects>Termin als - Wire Pin Connectors Series: Scotchlok™ Termination: Crimp Package: Bulk Wire Gauge: 18-22 AWG Length - Overall: 0.730" (18.54mm) Insulation: Non-Insulated Length - Pin: 0.470" (11.94mm) Diameter - Barrel ID: 0.070" (1.78mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: 3M Base Product Number: MU18 Pin Diameter: Circular - 0.080" (2.03mm) Dia
Request a Quote
Description
Win Source Part Number: 1315470-MU18-47PX-A- BOTTLE Category: Connectors, Interconnects>Termin als - Wire Pin Connectors Series: Scotchlok™ Termination: Crimp Package: Bulk Wire Gauge: 18-22 AWG Length - Overall: 0.730" (18.54mm) Insulation: Non-Insulated Length - Pin: 0.470" (11.94mm) Diameter - Barrel ID: 0.070" (1.78mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: 3M Base Product Number: MU18 Pin Diameter: Circular - 0.080" (2.03mm) Dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Pin Connectors - 1315470-MU18-47PX-A-BOTTLE - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Pin Connectors
1315470-MU18-47PX-A-BOTTLE
Connectors, Interconnects - Terminals - Wire Pin Connectors 1315470-MU18-47PX-A-BOTTLE
Win Source Part Number: 1315470-MU18-47PX-A- BOTTLE Category: Connectors, Interconnects>Termin als - Wire Pin Connectors Series: Scotchlok™ Termination: Crimp Package: Bulk Wire Gauge: 18-22 AWG Length - Overall: 0.730" (18.54mm) Insulation: Non-Insulated Length - Pin: 0.470" (11.94mm) Diameter - Barrel ID: 0.070" (1.78mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: 3M Base Product Number: MU18 Pin Diameter: Circular - 0.080" (2.03mm) Dia

Win Source Part Number: 1315470-MU18-47PX-A-BOTTLE
Category: Connectors, Interconnects>Terminals - Wire Pin Connectors
Series: Scotchlok™
Termination: Crimp
Package: Bulk
Wire Gauge: 18-22 AWG
Length - Overall: 0.730" (18.54mm)
Insulation: Non-Insulated
Length - Pin: 0.470" (11.94mm)
Diameter - Barrel ID: 0.070" (1.78mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: 3M
Base Product Number: MU18
Pin Diameter: Circular - 0.080" (2.03mm) Dia

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1315470-MU18-47PX-A-BOTTLE
Product Name Connectors, Interconnects - Terminals - Wire Pin Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
ODM OBD connector with pannel - QLC16053 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details