3M 3M Scotchlok Red Butted Non-Insulated Butted Pin Terminal MU18-47PK - 0.73 in Length - 0.47 in Pin Length - 0.08 in Pin Diameter MU18-47PK

Description
The 3M Scotchlok red butted non-insulated butted pin terminal is sold 1000 per box and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.73 in.
Datasheet
Description
The 3M Scotchlok red butted non-insulated butted pin terminal is sold 1000 per box and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.73 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Butted Non-Insulated Butted Pin Terminal MU18-47PK - 0.73 in Length - 0.47 in Pin Length - 0.08 in Pin Diameter - 054007-49419 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Butted Non-Insulated Butted Pin Terminal MU18-47PK - 0.73 in Length - 0.47 in Pin Length - 0.08 in Pin Diameter
054007-49419
3M Scotchlok Red Butted Non-Insulated Butted Pin Terminal MU18-47PK - 0.73 in Length - 0.47 in Pin Length - 0.08 in Pin Diameter 054007-49419
The 3M Scotchlok red butted non-insulated butted pin terminal is sold 1000 per box and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.73 in.

The 3M Scotchlok red butted non-insulated butted pin terminal is sold 1000 per box and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.73 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MU18-47PK
Terminals MU18-47PK
Terminals PIN 49419 81P-47 94113

Terminals PIN 49419 81P-47 94113

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-49419 MU18-47PK
Product Name 3M Scotchlok Red Butted Non-Insulated Butted Pin Terminal MU18-47PK - 0.73 in Length - 0.47 in Pin Length - 0.08 in Pin Diameter Terminals
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2216.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Ring Terminals - 1788610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details