3M Terminals - Quick Connects, Quick Disconnect Connectors MU18-250DMK

Description
CONN QC TAB 18-22AWG 0.250 CRIMP
Request a Quote Datasheet
Description
CONN QC TAB 18-22AWG 0.250 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 920042-07-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
920042-07-ND
Terminals - Quick Connects, Quick Disconnect Connectors 920042-07-ND
CONN QC TAB 18-22AWG 0.250 CRIMP

CONN QC TAB 18-22AWG 0.250 CRIMP

Buy Now Datasheet
3M Scotchlok Red Butted Non-Insulated Butted Quick-Disconnect Terminal MU18-250DMK - 0.73 in Length - 0.065 in Inside Diameter - 054007-02364 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Butted Non-Insulated Butted Quick-Disconnect Terminal MU18-250DMK - 0.73 in Length - 0.065 in Inside Diameter
054007-02364
3M Scotchlok Red Butted Non-Insulated Butted Quick-Disconnect Terminal MU18-250DMK - 0.73 in Length - 0.065 in Inside Diameter 054007-02364
The 3M Scotchlok red butted non-insulated butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.73 in.

The 3M Scotchlok red butted non-insulated butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.73 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 920042-07-ND 054007-02364
Product Name Terminals - Quick Connects, Quick Disconnect Connectors 3M Scotchlok Red Butted Non-Insulated Butted Quick-Disconnect Terminal MU18-250DMK - 0.73 in Length - 0.065 in Inside Diameter
Terminal Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminals - Turret Connectors - 36-1559-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details