3M Terminals - Quick Connects, Quick Disconnect Connectors MU18-250DFK

Description
CONN QC RCPT 18-22AWG 0.250
Request a Quote Datasheet
Description
CONN QC RCPT 18-22AWG 0.250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 920044-08-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
920044-08-ND
Terminals - Quick Connects, Quick Disconnect Connectors 920044-08-ND
CONN QC RCPT 18-22AWG 0.250

CONN QC RCPT 18-22AWG 0.250

Buy Now Datasheet
3M Scotchlok Red Butted Non-Insulated Butted Quick-Disconnect Terminal MU18-250DFK - 0.66 in Length - 0.08 in Inside Diameter - 054007-01300 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Butted Non-Insulated Butted Quick-Disconnect Terminal MU18-250DFK - 0.66 in Length - 0.08 in Inside Diameter
054007-01300
3M Scotchlok Red Butted Non-Insulated Butted Quick-Disconnect Terminal MU18-250DFK - 0.66 in Length - 0.08 in Inside Diameter 054007-01300
The 3M Scotchlok red butted non-insulated butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.66 in.

The 3M Scotchlok red butted non-insulated butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.66 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 920044-08-ND 054007-01300
Product Name Terminals - Quick Connects, Quick Disconnect Connectors 3M Scotchlok Red Butted Non-Insulated Butted Quick-Disconnect Terminal MU18-250DFK - 0.66 in Length - 0.08 in Inside Diameter
Terminal Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1788741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2004-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details