3M Terminal, Male Disconnect, 0.187", Crimp; Product Range 3M MU18-187DMX

Description
TERMINAL, MALE DISCONNECT, 0.187", CRIMP; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
Description
TERMINAL, MALE DISCONNECT, 0.187", CRIMP; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 0.187
Chicago, IL, United States
Terminal, Male Disconnect, 0.187", Crimp; Product Range 3M
14N9038
Terminal, Male Disconnect, 0.187", Crimp; Product Range 3M 14N9038
TERMINAL, MALE DISCONNECT, 0.187", CRIMP; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.187", CRIMP; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site
Terminals - MU18-187DMX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
MU18-187DMX
Terminals MU18-187DMX
Terminals M/ DISCNNCT NON-INS BTL 71M-187-20

Terminals M/ DISCNNCT NON-INS BTL 71M-187-20

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 14N9038 MU18-187DMX
Product Name Terminal, Male Disconnect, 0.187", Crimp; Product Range 3M Terminals
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data