"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 920042-06-ND | MU18-187DMK |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminals |
| Gender | Male / Plug | Male / Plug |
| Mounting | Free Hanging (In-Line) | |
| Contact Size (AWG) | 18 to 22 AWG |