3M Terminals - Quick Connects, Quick Disconnect Connectors MU18-187DMK

Description
CONN QC TAB 18-22AWG 0.187 CRIMP
Request a Quote
Description
CONN QC TAB 18-22AWG 0.187 CRIMP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a Quick Connect Terminal designed for wire sizes ranging from 22 AWG to 18 AWG. It features a crimp style connection with a barrel size of 0.187 inches by 0.020 inches. The terminal is suitable for applications requiring reliable and efficient electrical connections. It is packaged in cartons, with quantities available for purchase, making it convenient for bulk orders. This terminal is compatible with suggested mating connectors, ensuring versatility in various projects.

Datasheet Summary
Powered by GS/AI

The product is a Quick Connect Terminal designed for wire sizes ranging from 22 AWG to 18 AWG. It features a crimp style connection with a barrel size of 0.187 inches by 0.020 inches. The terminal is suitable for applications requiring reliable and efficient electrical connections. It is packaged in cartons, with quantities available for purchase, making it convenient for bulk orders. This terminal is compatible with suggested mating connectors, ensuring versatility in various projects.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 920042-06-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
920042-06-ND
Terminals - Quick Connects, Quick Disconnect Connectors 920042-06-ND
CONN QC TAB 18-22AWG 0.187 CRIMP

CONN QC TAB 18-22AWG 0.187 CRIMP

Buy Now Datasheet
3M Scotchlok Red Butted Non-Insulated Butted Quick-Disconnect Terminal MU18-187DMK - 0.64 in Length - 0.08 in Inside Diameter - 054007-02372 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Butted Non-Insulated Butted Quick-Disconnect Terminal MU18-187DMK - 0.64 in Length - 0.08 in Inside Diameter
054007-02372
3M Scotchlok Red Butted Non-Insulated Butted Quick-Disconnect Terminal MU18-187DMK - 0.64 in Length - 0.08 in Inside Diameter 054007-02372
The 3M Scotchlok red butted non-insulated butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.64 in.

The 3M Scotchlok red butted non-insulated butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.64 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 920042-06-ND 054007-02372
Product Name Terminals - Quick Connects, Quick Disconnect Connectors 3M Scotchlok Red Butted Non-Insulated Butted Quick-Disconnect Terminal MU18-187DMK - 0.64 in Length - 0.08 in Inside Diameter
Terminal Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1849676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details