3M 3M Scotchlok Red Butted Non-Insulated Butted Ring Terminal MU18-10RHTX - 0.7 in Length - 0.33 in Wide - 0.07 in Inside Diameter - #10 Stud MU18-10RHTX

Description
The 3M Scotchlok red butted non-insulated butted ring terminal is sold 500 per case and is another quality product from 3M. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.7 in.
Description
The 3M Scotchlok red butted non-insulated butted ring terminal is sold 500 per case and is another quality product from 3M. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.7 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Butted Non-Insulated Butted Ring Terminal MU18-10RHTX - 0.7 in Length - 0.33 in Wide - 0.07 in Inside Diameter - #10 Stud - 051128-58956 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Butted Non-Insulated Butted Ring Terminal MU18-10RHTX - 0.7 in Length - 0.33 in Wide - 0.07 in Inside Diameter - #10 Stud
051128-58956
3M Scotchlok Red Butted Non-Insulated Butted Ring Terminal MU18-10RHTX - 0.7 in Length - 0.33 in Wide - 0.07 in Inside Diameter - #10 Stud 051128-58956
The 3M Scotchlok red butted non-insulated butted ring terminal is sold 500 per case and is another quality product from 3M. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.7 in.

The 3M Scotchlok red butted non-insulated butted ring terminal is sold 500 per case and is another quality product from 3M. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.7 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-58956
Product Name 3M Scotchlok Red Butted Non-Insulated Butted Ring Terminal MU18-10RHTX - 0.7 in Length - 0.33 in Wide - 0.07 in Inside Diameter - #10 Stud
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Bootlace Ferrules - 1787309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
METRIC SCREW TERMINAL (BLUE) - 7695-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers