3M 3M Scotchlok Red Non-Locking Butted Non-Insulated Butted Fork & Spade Terminal MU18-10FHTK - 0.7 in Length - 0.34 in Fork Width - #10 Stud MU18-10FHTK

Description
The 3M Scotchlok red non-locking butted non-insulated butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.7 in.
Description
The 3M Scotchlok red non-locking butted non-insulated butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.7 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Non-Locking Butted Non-Insulated Butted Fork & Spade Terminal MU18-10FHTK - 0.7 in Length - 0.34 in Fork Width - #10 Stud - 054007-01333 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Non-Locking Butted Non-Insulated Butted Fork & Spade Terminal MU18-10FHTK - 0.7 in Length - 0.34 in Fork Width - #10 Stud
054007-01333
3M Scotchlok Red Non-Locking Butted Non-Insulated Butted Fork & Spade Terminal MU18-10FHTK - 0.7 in Length - 0.34 in Fork Width - #10 Stud 054007-01333
The 3M Scotchlok red non-locking butted non-insulated butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.7 in.

The 3M Scotchlok red non-locking butted non-insulated butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.7 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-01333
Product Name 3M Scotchlok Red Non-Locking Butted Non-Insulated Butted Fork & Spade Terminal MU18-10FHTK - 0.7 in Length - 0.34 in Fork Width - #10 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175217-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details