3M Terminals MU14-6FB/SK

Description
Terminals C-10-101K BS-32-6S 82510
Datasheet
Description
Terminals C-10-101K BS-32-6S 82510
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
MU14-6FB/SK
Terminals MU14-6FB/SK
Terminals C-10-101K BS-32-6S 82510

Terminals C-10-101K BS-32-6S 82510

Buy Now Datasheet
3M Scotchlok Blue Locking Butted Non-Insulated Butted Fork & Spade Terminal MU14-6FB/SK - 0.65 in Length - 0.25 in Fork Width - #6 Stud - 054007-01564 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Butted Non-Insulated Butted Fork & Spade Terminal MU14-6FB/SK - 0.65 in Length - 0.25 in Fork Width - #6 Stud
054007-01564
3M Scotchlok Blue Locking Butted Non-Insulated Butted Fork & Spade Terminal MU14-6FB/SK - 0.65 in Length - 0.25 in Fork Width - #6 Stud 054007-01564
The 3M Scotchlok blue locking butted non-insulated butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.65 in.

The 3M Scotchlok blue locking butted non-insulated butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.65 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number MU14-6FB/SK 054007-01564
Product Name Terminals 3M Scotchlok Blue Locking Butted Non-Insulated Butted Fork & Spade Terminal MU14-6FB/SK - 0.65 in Length - 0.25 in Fork Width - #6 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Bootlace Ferrules - 1788742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1233-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details