3M Quick Connects, Quick Disconnect Connectors MU14-250DFX

Description
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 3M161897-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
3M161897-ND
Quick Connects, Quick Disconnect Connectors 3M161897-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Terminals - MU14-250DFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
MU14-250DFX
Terminals MU14-250DFX
Terminals NON-INS F/M DSCNT BT 72F-250-32

Terminals NON-INS F/M DSCNT BT 72F-250-32

Buy Now
Terminal, Female Disconnect, 0.25
Chicago, IL, United States
Terminal, Female Disconnect, 0.25", Crimp; Product Range 3M
66W5985
Terminal, Female Disconnect, 0.25", Crimp; Product Range 3M 66W5985
TERMINAL, FEMALE DISCONNECT, 0.25", CRIMP; Product Range:Scotchlok Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWGRoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.25", CRIMP; Product Range:Scotchlok Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M161897-ND MU14-250DFX 66W5985
Product Name Quick Connects, Quick Disconnect Connectors Terminals Terminal, Female Disconnect, 0.25", Crimp; Product Range 3M
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data