3M 3M Scotchlok Blue Butted Non-Insulated Butted Quick-Disconnect Terminal MU14-250DFHTK - 0.64 in Length - 0.095 in Inside Diameter MU14-250DFHTK

Description
The 3M Scotchlok blue butted non-insulated butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.64 in.
Description
The 3M Scotchlok blue butted non-insulated butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.64 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Butted Non-Insulated Butted Quick-Disconnect Terminal MU14-250DFHTK - 0.64 in Length - 0.095 in Inside Diameter - 054007-01763 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Butted Non-Insulated Butted Quick-Disconnect Terminal MU14-250DFHTK - 0.64 in Length - 0.095 in Inside Diameter
054007-01763
3M Scotchlok Blue Butted Non-Insulated Butted Quick-Disconnect Terminal MU14-250DFHTK - 0.64 in Length - 0.095 in Inside Diameter 054007-01763
The 3M Scotchlok blue butted non-insulated butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.64 in.

The 3M Scotchlok blue butted non-insulated butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.64 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-01763
Product Name 3M Scotchlok Blue Butted Non-Insulated Butted Quick-Disconnect Terminal MU14-250DFHTK - 0.64 in Length - 0.095 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details