3M Terminal, Female Disconnect, 0.187", Crimp; Product Range 3M MU14-187DFX

Description
TERMINAL, FEMALE DISCONNECT, 0.187", CRIMP; Product Range:Scotchlok Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Insulator Colour:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FEMALE DISCONNECT, 0.187", CRIMP; Product Range:Scotchlok Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Insulator Colour:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 0.187
Chicago, IL, United States
Terminal, Female Disconnect, 0.187", Crimp; Product Range 3M
66W5984
Terminal, Female Disconnect, 0.187", Crimp; Product Range 3M 66W5984
TERMINAL, FEMALE DISCONNECT, 0.187", CRIMP; Product Range:Scotchlok Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.187", CRIMP; Product Range:Scotchlok Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet
Terminals - MU14-187DFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
MU14-187DFX
Terminals MU14-187DFX
Terminals NON-INS F/M DSCNT BT 72F-187-20

Terminals NON-INS F/M DSCNT BT 72F-187-20

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 66W5984 MU14-187DFX
Product Name Terminal, Female Disconnect, 0.187", Crimp; Product Range 3M Terminals
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - M221A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details