3M Terminals - Quick Connects, Quick Disconnect Connectors MU14-110DFX

Description
CONN QC RCPT 14-16AWG 0.110
Request a Quote Datasheet
Description
CONN QC RCPT 14-16AWG 0.110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 920044-09-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
920044-09-ND
Terminals - Quick Connects, Quick Disconnect Connectors 920044-09-ND
CONN QC RCPT 14-16AWG 0.110

CONN QC RCPT 14-16AWG 0.110

Buy Now Datasheet
3M Scotchlok Blue Butted Non-Insulated Butted Quick-Disconnect Terminal MU14-110DFX - 0.54 in Length - 0.115 in Inside Diameter - 051128-58706 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Butted Non-Insulated Butted Quick-Disconnect Terminal MU14-110DFX - 0.54 in Length - 0.115 in Inside Diameter
051128-58706
3M Scotchlok Blue Butted Non-Insulated Butted Quick-Disconnect Terminal MU14-110DFX - 0.54 in Length - 0.115 in Inside Diameter 051128-58706
The 3M Scotchlok blue butted non-insulated butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.54 in.

The 3M Scotchlok blue butted non-insulated butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.54 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 920044-09-ND 051128-58706
Product Name Terminals - Quick Connects, Quick Disconnect Connectors 3M Scotchlok Blue Butted Non-Insulated Butted Quick-Disconnect Terminal MU14-110DFX - 0.54 in Length - 0.115 in Inside Diameter
Terminal Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2844.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details