3M 3M Scotchlok Blue Locking Butted Non-Insulated Butted Fork & Spade Terminal MU14-10FLX - 0.68 in Length - 0.32 in Fork Width - #10 Stud MU14-10FLX

Description
The 3M Scotchlok blue locking butted non-insulated butted fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.68 in.
Description
The 3M Scotchlok blue locking butted non-insulated butted fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.68 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Locking Butted Non-Insulated Butted Fork & Spade Terminal MU14-10FLX - 0.68 in Length - 0.32 in Fork Width - #10 Stud - 051128-59020 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Butted Non-Insulated Butted Fork & Spade Terminal MU14-10FLX - 0.68 in Length - 0.32 in Fork Width - #10 Stud
051128-59020
3M Scotchlok Blue Locking Butted Non-Insulated Butted Fork & Spade Terminal MU14-10FLX - 0.68 in Length - 0.32 in Fork Width - #10 Stud 051128-59020
The 3M Scotchlok blue locking butted non-insulated butted fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.68 in.

The 3M Scotchlok blue locking butted non-insulated butted fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.68 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MU14-10FLX
Terminals MU14-10FLX
Terminals LOCKING FORK NON-INS BTL SS-32-10

Terminals LOCKING FORK NON-INS BTL SS-32-10

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 051128-59020 MU14-10FLX
Product Name 3M Scotchlok Blue Locking Butted Non-Insulated Butted Fork & Spade Terminal MU14-10FLX - 0.68 in Length - 0.32 in Fork Width - #10 Stud Terminals
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2206.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 0662-207-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Bootlace Ferrules - 1787347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details