3M Terminals - Spade Connectors MU10-8FFBK

Description
CONN SPADE TERM 10-12AWG #8
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 920022-12-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
920022-12-ND
Terminals - Spade Connectors 920022-12-ND
CONN SPADE TERM 10-12AWG #8

CONN SPADE TERM 10-12AWG #8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
MU10-8FFBK
Terminals MU10-8FFBK
Terminals D-12-102K BS-23-8 85521

Terminals D-12-102K BS-23-8 85521

Buy Now Datasheet
3M Scotchlok Yellow Non-Locking Butted Non-Insulated Butted Fork & Spade Terminal MU10-8FFBK - 0.73 in Length - 0.32 in Fork Width - #8 Stud - 054007-02024 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Non-Locking Butted Non-Insulated Butted Fork & Spade Terminal MU10-8FFBK - 0.73 in Length - 0.32 in Fork Width - #8 Stud
054007-02024
3M Scotchlok Yellow Non-Locking Butted Non-Insulated Butted Fork & Spade Terminal MU10-8FFBK - 0.73 in Length - 0.32 in Fork Width - #8 Stud 054007-02024
The 3M Scotchlok yellow non-locking butted non-insulated butted fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.73 in.

The 3M Scotchlok yellow non-locking butted non-insulated butted fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.73 in.

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 920022-12-ND MU10-8FFBK 054007-02024
Product Name Terminals - Spade Connectors Terminals 3M Scotchlok Yellow Non-Locking Butted Non-Insulated Butted Fork & Spade Terminal MU10-8FFBK - 0.73 in Length - 0.32 in Fork Width - #8 Stud
Terminal Type Fork Terminal; Flanged Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug; Power Feed; 2.32 in.; 0.63 in.; ULListed, CE Marked - 70077080 - Allied Electronics, Inc.
Specs
Terminal Type Wire Lug
Material Brass
Features Insulated
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details