3M Terminals MU10-55PX-A

Description
Terminals PIN TERM NON INS BTL
Description
Terminals PIN TERM NON INS BTL

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
MU10-55PX-A
Terminals MU10-55PX-A
Terminals PIN TERM NON INS BTL

Terminals PIN TERM NON INS BTL

Buy Now
3M Scotchlok Yellow Butted Non-Insulated Butted Pin Terminal MU10-55PX-A - 0.81 in Length - 0.55 in Pin Length - 0.11 in Pin Diameter - 051128-58754 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Butted Non-Insulated Butted Pin Terminal MU10-55PX-A - 0.81 in Length - 0.55 in Pin Length - 0.11 in Pin Diameter
051128-58754
3M Scotchlok Yellow Butted Non-Insulated Butted Pin Terminal MU10-55PX-A - 0.81 in Length - 0.55 in Pin Length - 0.11 in Pin Diameter 051128-58754
The 3M Scotchlok yellow butted non-insulated butted pin terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.81 in.

The 3M Scotchlok yellow butted non-insulated butted pin terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.81 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number MU10-55PX-A 051128-58754
Product Name Terminals 3M Scotchlok Yellow Butted Non-Insulated Butted Pin Terminal MU10-55PX-A - 0.81 in Length - 0.55 in Pin Length - 0.11 in Pin Diameter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2779.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
Terminals - Turret Connectors - 36-1633-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details