3M 3M Scotchlok Yellow Butted Non-Insulated Butted Ring Terminal MU10-14RHTK - 0.99 in Length - 0.59 in Wide - 0.135 in Inside Diameter - 1/4 in Stud MU10-14RHTK

Description
The 3M Scotchlok yellow butted non-insulated butted ring terminal is sold 500 per case and is another quality product from 3M. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.99 in.
Datasheet
Description
The 3M Scotchlok yellow butted non-insulated butted ring terminal is sold 500 per case and is another quality product from 3M. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.99 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Butted Non-Insulated Butted Ring Terminal MU10-14RHTK - 0.99 in Length - 0.59 in Wide - 0.135 in Inside Diameter - 1/4 in Stud - 054007-02046 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Butted Non-Insulated Butted Ring Terminal MU10-14RHTK - 0.99 in Length - 0.59 in Wide - 0.135 in Inside Diameter - 1/4 in Stud
054007-02046
3M Scotchlok Yellow Butted Non-Insulated Butted Ring Terminal MU10-14RHTK - 0.99 in Length - 0.59 in Wide - 0.135 in Inside Diameter - 1/4 in Stud 054007-02046
The 3M Scotchlok yellow butted non-insulated butted ring terminal is sold 500 per case and is another quality product from 3M. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.99 in.

The 3M Scotchlok yellow butted non-insulated butted ring terminal is sold 500 per case and is another quality product from 3M. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.99 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MU10-14RHTK
Terminals MU10-14RHTK
Terminals D-25-003K HT-13-14 90836

Terminals D-25-003K HT-13-14 90836

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-02046 MU10-14RHTK
Product Name 3M Scotchlok Yellow Butted Non-Insulated Butted Ring Terminal MU10-14RHTK - 0.99 in Length - 0.59 in Wide - 0.135 in Inside Diameter - 1/4 in Stud Terminals
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ferrules - 2844.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details