3M Terminals MU10-10RHTK

Description
Terminals D-25-002K HT-13-10 90828
Description
Terminals D-25-002K HT-13-10 90828

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
MU10-10RHTK
Terminals MU10-10RHTK
Terminals D-25-002K HT-13-10 90828

Terminals D-25-002K HT-13-10 90828

Buy Now
3M Scotchlok Yellow Butted Non-Insulated Butted Ring Terminal MU10-10RHTK - 0.73 in Length - 0.38 in Wide - 0.135 in Inside Diameter - #10 Stud - 054007-02045 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Butted Non-Insulated Butted Ring Terminal MU10-10RHTK - 0.73 in Length - 0.38 in Wide - 0.135 in Inside Diameter - #10 Stud
054007-02045
3M Scotchlok Yellow Butted Non-Insulated Butted Ring Terminal MU10-10RHTK - 0.73 in Length - 0.38 in Wide - 0.135 in Inside Diameter - #10 Stud 054007-02045
The 3M Scotchlok yellow butted non-insulated butted ring terminal is sold 500 per case and is another quality product from 3M. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.73 in.

The 3M Scotchlok yellow butted non-insulated butted ring terminal is sold 500 per case and is another quality product from 3M. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 0.73 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number MU10-10RHTK 054007-02045
Product Name Terminals 3M Scotchlok Yellow Butted Non-Insulated Butted Ring Terminal MU10-10RHTK - 0.73 in Length - 0.38 in Wide - 0.135 in Inside Diameter - #10 Stud
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1901985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details