3M 3M Highland Blue Butted Vinyl Butted Quick-Disconnect Terminal MTV14-187Q - 0.85 in Length - 0.08 in Inside Diameter MTV14-187Q

Description
The 3M Highland blue butted vinyl butted quick-disconnect terminal is sold 10 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.
Description
The 3M Highland blue butted vinyl butted quick-disconnect terminal is sold 10 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.

Suppliers

Company
Product
Description
Supplier Links
3M Highland Blue Butted Vinyl Butted Quick-Disconnect Terminal MTV14-187Q - 0.85 in Length - 0.08 in Inside Diameter - 051128-60028 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Highland Blue Butted Vinyl Butted Quick-Disconnect Terminal MTV14-187Q - 0.85 in Length - 0.08 in Inside Diameter
051128-60028
3M Highland Blue Butted Vinyl Butted Quick-Disconnect Terminal MTV14-187Q - 0.85 in Length - 0.08 in Inside Diameter 051128-60028
The 3M Highland blue butted vinyl butted quick-disconnect terminal is sold 10 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.

The 3M Highland blue butted vinyl butted quick-disconnect terminal is sold 10 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-60028
Product Name 3M Highland Blue Butted Vinyl Butted Quick-Disconnect Terminal MTV14-187Q - 0.85 in Length - 0.08 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2272.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Crocodile Clips - 1902768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel-plated steel
Features RoHS
View Details