3M 3M Highland Yellow Butted Vinyl Butted Quick-Disconnect Terminal MTV10-250Q - 1.05 in Length - 0.15 in Inside Diameter MTV10-250Q

Description
The 3M Highland yellow butted vinyl butted quick-disconnect terminal is sold 10 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.05 in.
Description
The 3M Highland yellow butted vinyl butted quick-disconnect terminal is sold 10 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.05 in.

Suppliers

Company
Product
Description
Supplier Links
3M Highland Yellow Butted Vinyl Butted Quick-Disconnect Terminal MTV10-250Q - 1.05 in Length - 0.15 in Inside Diameter - 051128-60027 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Highland Yellow Butted Vinyl Butted Quick-Disconnect Terminal MTV10-250Q - 1.05 in Length - 0.15 in Inside Diameter
051128-60027
3M Highland Yellow Butted Vinyl Butted Quick-Disconnect Terminal MTV10-250Q - 1.05 in Length - 0.15 in Inside Diameter 051128-60027
The 3M Highland yellow butted vinyl butted quick-disconnect terminal is sold 10 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.05 in.

The 3M Highland yellow butted vinyl butted quick-disconnect terminal is sold 10 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.05 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-60027
Product Name 3M Highland Yellow Butted Vinyl Butted Quick-Disconnect Terminal MTV10-250Q - 1.05 in Length - 0.15 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2864.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Bootlace Ferrules - 1849654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Terminal, Solder, 20Awg; Product Range Amphenol Communications Solutions - 83X7888 - Newark, An Avnet Company
Specs
Terminal Type Specialty
Features RoHS
View Details
2 suppliers