3M Terminal, Male Disconnect, 0.25", Crimp, Red; Product Range 3M MTI18-250Q

Description
TERMINAL, MALE DISCONNECT, 0.25", CRIMP, RED; Product Range:Highland Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWGRoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE DISCONNECT, 0.25", CRIMP, RED; Product Range:Highland Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWGRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 0.25
Chicago, IL, United States
Terminal, Male Disconnect, 0.25", Crimp, Red; Product Range 3M
94T2823
Terminal, Male Disconnect, 0.25", Crimp, Red; Product Range 3M 94T2823
TERMINAL, MALE DISCONNECT, 0.25", CRIMP, RED; Product Range:Highland Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWGRoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25", CRIMP, RED; Product Range:Highland Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94T2823
Product Name Terminal, Male Disconnect, 0.25", Crimp, Red; Product Range 3M
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-599-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
BNC Male Connector - 8926 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details