"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"
TERMINAL, MALE DISCONNECT, 0.25", CRIMP, BLUE; Product Range:Highland Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:Blue RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 3M157478-ND | 94T2821 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminal, Male Disconnect, 0.25", Crimp, Blue; Product Range 3M |
| Gender | Male / Plug |