3M Terminal, Male Disconnect, 0.187", Crimp, Blue; Product Range 3M MTI14-187Q

Description
TERMINAL, MALE DISCONNECT, 0.187", CRIMP, BLUE; Product Range:Highland Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Insulator Colour:BlueRoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE DISCONNECT, 0.187", CRIMP, BLUE; Product Range:Highland Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Insulator Colour:BlueRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 0.187
Chicago, IL, United States
Terminal, Male Disconnect, 0.187", Crimp, Blue; Product Range 3M
94T2820
Terminal, Male Disconnect, 0.187", Crimp, Blue; Product Range 3M 94T2820
TERMINAL, MALE DISCONNECT, 0.187", CRIMP, BLUE; Product Range:Highland Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Insulator Colour:BlueRoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.187", CRIMP, BLUE; Product Range:Highland Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Insulator Colour:BlueRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94T2820
Product Name Terminal, Male Disconnect, 0.187", Crimp, Blue; Product Range 3M
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female to Banana Plug, Adapter - 8013 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details