3M Quick Connects, Quick Disconnect Connectors MTI10-250Q

Description
"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - MTI10-250Q-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
MTI10-250Q-ND
Quick Connects, Quick Disconnect Connectors MTI10-250Q-ND
"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Terminal, Male Disconnect, 0.25
Chicago, IL, United States
Terminal, Male Disconnect, 0.25", Crimp, Yellow; Product Range 3M
94T4860
Terminal, Male Disconnect, 0.25", Crimp, Yellow; Product Range 3M 94T4860
TERMINAL, MALE DISCONNECT, 0.25", CRIMP, YELLOW; Product Range:Highland Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Conductor Area CSA:-RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25", CRIMP, YELLOW; Product Range:Highland Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Conductor Area CSA:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTI10-250Q-ND 94T4860
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.25", Crimp, Yellow; Product Range 3M
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
E-Z-Flex Banana Socket to 0.030″ Pin Plug, Adapter - 9338 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details