Manufacturer: 3M
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1149260-MP3401/MP340
Color: Black
Length: 3 m
Cable Length: 3 m
Sensing Distance: 3 m
Width: 25.4 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Lead Length: 3 m
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1149260-MP3401/MP3402-BLACK |
| Product Name | Custom Parts - Custom Parts (J - M) - MP3401/MP3402-BLACK |