The MP2-S240-51H2-C-KR is a specialized backplane connector from Lingto Electronic Limited, designed for high-density applications. It features a 2 mm pitch with a 5-row configuration and is available in both solder and press-fit tail options. The connector is end-to-end stackable and incorporates molded guide fingers for integrated alignment, which aids in the mating process with MP2-P inverse headers. Electrical specifications include a current rating of 1.5 A per contact, with an insulation resistance of 10^3 MΩ and a withstand voltage of 1000 V AC. The operating temperature range is from -55°C to +125°C, and it can withstand a process temperature of up to 260°C, adhering to J-STD-020C standards. The connector is constructed from high-temperature liquid crystal polymer (LCP) with a UL 94V-0 flammability rating. It meets the IEC 61076-4-104 Futurebus+ global standard, ensuring compatibility with various electronic systems. The product is also compliant with RoHS regulations, making it suitable for environmentally conscious designs.
CONN RCP FUTUREBUS+ 240P EDGE MT
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | MP2-S240-51H2-C-KR |
| Product Name | Backplane Connectors - Specialized |
| Geometry | Futurebus+® |