3M Backplane Connectors - Specialized MP2-S192-41M1-C-TR30

Description
CONN RCP FUTUREBUS+ 192P EDGE MT
Description
CONN RCP FUTUREBUS+ 192P EDGE MT
Datasheet
Datasheet Summary
Powered by GS/AI

The MP2-S192-41M1-C-TR30 is a specialized backplane connector from Lingto Electronic Limited, designed for high-performance applications. It features a current rating of 1.5 A per contact, with a robust insulation resistance of 103 MΩ and a withstand voltage of 1,000 V AC. The connector is constructed from high-temperature LCP material and is compliant with the UL 94V-0 flammability standard. This connector supports a temperature range of -55°C to 125°C and can withstand process temperatures up to 260°C, making it suitable for various environmental conditions. It is designed for modular applications with end-to-end stackability and features an offset dual-beam contact that minimizes insertion force. The connector is available in multiple configurations, including press-fit and solder tail options, and meets the global IEC 61076-4-104 Futurebus+ standard. Engineers considering this product should note its moisture sensitivity level of 1, indicating a low risk of damage from moisture during handling. The connector's design allows for easy integration into printed circuit boards, particularly in backplane applications.

Datasheet Summary
Powered by GS/AI

The MP2-S192-41M1-C-TR30 is a specialized backplane connector from Lingto Electronic Limited, designed for high-performance applications. It features a current rating of 1.5 A per contact, with a robust insulation resistance of 103 MΩ and a withstand voltage of 1,000 V AC. The connector is constructed from high-temperature LCP material and is compliant with the UL 94V-0 flammability standard. This connector supports a temperature range of -55°C to 125°C and can withstand process temperatures up to 260°C, making it suitable for various environmental conditions. It is designed for modular applications with end-to-end stackability and features an offset dual-beam contact that minimizes insertion force. The connector is available in multiple configurations, including press-fit and solder tail options, and meets the global IEC 61076-4-104 Futurebus+ standard. Engineers considering this product should note its moisture sensitivity level of 1, indicating a low risk of damage from moisture during handling. The connector's design allows for easy integration into printed circuit boards, particularly in backplane applications.

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - MP2-S192-41M1-C-TR30 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
MP2-S192-41M1-C-TR30
Backplane Connectors - Specialized MP2-S192-41M1-C-TR30
CONN RCP FUTUREBUS+ 192P EDGE MT

CONN RCP FUTUREBUS+ 192P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number MP2-S192-41M1-C-TR30
Product Name Backplane Connectors - Specialized
Geometry Futurebus+®
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-104-207-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers