3M Backplane Connectors - Specialized MP2-S090G-51P1-TR30

Description
CONN RCPT FUTUREBUS+ 90P EDGE MT
Description
CONN RCPT FUTUREBUS+ 90P EDGE MT
Datasheet
Datasheet Summary
Powered by GS/AI

The MP2-S090G-51P1-TR30 is a 2 mm, 5-row backplane connector designed for right-angle mounting with options for solder or press-fit tail terminations. It features end-to-end stackability and an offset dual-beam contact that minimizes insertion force, enhancing ease of use during assembly. The connector includes molded guide fingers for integrated alignment and an alignment wafer to ensure accurate positioning when mated with compatible headers, specifically the MP2-P series. Electrical specifications include a current rating of 1.5 A per contact, with an insulation resistance of 10^3 MΩ and a withstand voltage of 1000 V AC. The operating temperature range is from -55°C to +125°C, with a process temperature rating of 260°C, compliant with J-STD-020C standards. The connector is made from high-temperature liquid crystal polymer (LCP) with a UL flammability rating of 94V-0. This connector meets the IEC 61076-4-104 Futurebus+ global standard, making it suitable for applications requiring robust performance in demanding environments. The product is available with various plating options, ensuring compatibility with different assembly processes and environmental conditions.

Datasheet Summary
Powered by GS/AI

The MP2-S090G-51P1-TR30 is a 2 mm, 5-row backplane connector designed for right-angle mounting with options for solder or press-fit tail terminations. It features end-to-end stackability and an offset dual-beam contact that minimizes insertion force, enhancing ease of use during assembly. The connector includes molded guide fingers for integrated alignment and an alignment wafer to ensure accurate positioning when mated with compatible headers, specifically the MP2-P series. Electrical specifications include a current rating of 1.5 A per contact, with an insulation resistance of 10^3 MΩ and a withstand voltage of 1000 V AC. The operating temperature range is from -55°C to +125°C, with a process temperature rating of 260°C, compliant with J-STD-020C standards. The connector is made from high-temperature liquid crystal polymer (LCP) with a UL flammability rating of 94V-0. This connector meets the IEC 61076-4-104 Futurebus+ global standard, making it suitable for applications requiring robust performance in demanding environments. The product is available with various plating options, ensuring compatibility with different assembly processes and environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - MP2-S090G-51P1-TR30 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
MP2-S090G-51P1-TR30
Backplane Connectors - Specialized MP2-S090G-51P1-TR30
CONN RCPT FUTUREBUS+ 90P EDGE MT

CONN RCPT FUTUREBUS+ 90P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number MP2-S090G-51P1-TR30
Product Name Backplane Connectors - Specialized
Geometry Futurebus+®
Unlock Full Specs
to access all available technical data

Similar Products

Free Hanging, Panel Mount - 2262-A24002-018-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details
Push-in X connector - QBX-1/2T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details