3M Backplane Connectors - Specialized MP2-S060-51M1-C-TG

Description
CONN RCPT FUTUREBUS+ 60P EDGE MT
Description
CONN RCPT FUTUREBUS+ 60P EDGE MT
Datasheet
Datasheet Summary
Powered by GS/AI

The MP2-S060-51M1-C-TG is a backplane connector from the 3M MetPak 2-FB Socket series, designed for high-performance applications. It features a current rating of 1.5 A for all contacts simultaneously and offers a wide temperature rating from -55°C to 125°C, making it suitable for various environmental conditions. The connector is constructed with a high-temperature LCP insulation material and has a UL flammability rating of 94V-0. This connector supports both solder tail and press-fit termination styles, allowing for flexible integration into printed circuit boards. It is compliant with the IEC 61076-4-104 Futurebus+ standard, ensuring compatibility with global interconnect systems. The connector's design includes offset dual-beam contacts that minimize insertion force, enhancing ease of use during assembly. Engineers considering this product should note its insulation resistance of 103 MΩ and a withstand voltage of 1,000 V AC, which contribute to its reliability in demanding applications. The MP2-S060-51M1-C-TG is suitable for projects requiring robust and efficient backplane connectivity.

Datasheet Summary
Powered by GS/AI

The MP2-S060-51M1-C-TG is a backplane connector from the 3M MetPak 2-FB Socket series, designed for high-performance applications. It features a current rating of 1.5 A for all contacts simultaneously and offers a wide temperature rating from -55°C to 125°C, making it suitable for various environmental conditions. The connector is constructed with a high-temperature LCP insulation material and has a UL flammability rating of 94V-0. This connector supports both solder tail and press-fit termination styles, allowing for flexible integration into printed circuit boards. It is compliant with the IEC 61076-4-104 Futurebus+ standard, ensuring compatibility with global interconnect systems. The connector's design includes offset dual-beam contacts that minimize insertion force, enhancing ease of use during assembly. Engineers considering this product should note its insulation resistance of 103 MΩ and a withstand voltage of 1,000 V AC, which contribute to its reliability in demanding applications. The MP2-S060-51M1-C-TG is suitable for projects requiring robust and efficient backplane connectivity.

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - MP2-S060-51M1-C-TG - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
MP2-S060-51M1-C-TG
Backplane Connectors - Specialized MP2-S060-51M1-C-TG
CONN RCPT FUTUREBUS+ 60P EDGE MT

CONN RCPT FUTUREBUS+ 60P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number MP2-S060-51M1-C-TG
Product Name Backplane Connectors - Specialized
Geometry Futurebus+®
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details