3M Backplane Connectors - Specialized MP2-S048-41M1-C-TR30

Description
CONN RCPT FUTUREBUS+ 48P EDGE MT
Description
CONN RCPT FUTUREBUS+ 48P EDGE MT
Datasheet
Datasheet Summary
Powered by GS/AI

The MP2-S048-41M1-C-TR30 is a specialized backplane connector from Lingto Electronic Limited, designed for high-performance applications. It features a current rating of 1.5 A for all contacts simultaneously and has an insulation resistance of 103 MΩ, withstanding voltages up to 1,000 V AC. The connector is constructed from a high-temperature liquid crystal polymer (LCP) and has a flammability rating of UL 94V-0. This connector operates effectively within a temperature range of -55°C to 125°C and can withstand process temperatures of up to 260°C, adhering to J-STD-020C standards. It is designed for modular applications, allowing end-to-end stacking and features an offset dual-beam contact that minimizes insertion force. The connector is compliant with the IEC 61076-4-104 Futurebus+ standard, making it suitable for various industrial and electronic applications. The MP2-S048-41M1-C-TR30 is available with different tail lengths and termination styles, including solder tail and press-fit options, providing flexibility for integration into printed circuit boards. The product's robust design and compliance with international standards make it a reliable choice for engineers seeking durable and efficient backplane connectivity solutions.

Datasheet Summary
Powered by GS/AI

The MP2-S048-41M1-C-TR30 is a specialized backplane connector from Lingto Electronic Limited, designed for high-performance applications. It features a current rating of 1.5 A for all contacts simultaneously and has an insulation resistance of 103 MΩ, withstanding voltages up to 1,000 V AC. The connector is constructed from a high-temperature liquid crystal polymer (LCP) and has a flammability rating of UL 94V-0. This connector operates effectively within a temperature range of -55°C to 125°C and can withstand process temperatures of up to 260°C, adhering to J-STD-020C standards. It is designed for modular applications, allowing end-to-end stacking and features an offset dual-beam contact that minimizes insertion force. The connector is compliant with the IEC 61076-4-104 Futurebus+ standard, making it suitable for various industrial and electronic applications. The MP2-S048-41M1-C-TR30 is available with different tail lengths and termination styles, including solder tail and press-fit options, providing flexibility for integration into printed circuit boards. The product's robust design and compliance with international standards make it a reliable choice for engineers seeking durable and efficient backplane connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - MP2-S048-41M1-C-TR30 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
MP2-S048-41M1-C-TR30
Backplane Connectors - Specialized MP2-S048-41M1-C-TR30
CONN RCPT FUTUREBUS+ 48P EDGE MT

CONN RCPT FUTUREBUS+ 48P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number MP2-S048-41M1-C-TR30
Product Name Backplane Connectors - Specialized
Geometry Futurebus+®
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers