The MP2-S030-51M1-C-KR is a specialized backplane connector from Lingto Electronic Limited, designed for high-performance applications. It features a current rating of 1.5 A for all contacts simultaneously and has an insulation resistance of 103 MΩ, withstanding voltages up to 1,000 V AC. The connector is constructed from high-temperature LCP material and is compliant with the IEC 61076-4-104 Futurebus+ standard, ensuring compatibility with global specifications. This connector is available in a modular design, allowing for end-to-end stacking and offering expanded pin counts. It includes an offset dual-beam contact that minimizes insertion force, enhancing ease of use during installation. The product supports various termination styles, including solder tail and press-fit options, and is rated for a temperature range of -55°C to 125°C. Additionally, it meets UL 94V-0 flammability standards, making it suitable for demanding environments. Engineers considering this connector should evaluate its specifications against their project requirements, particularly in terms of electrical performance and environmental resilience.
CONN RCPT FUTUREBUS+ 30P EDGE MT
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | MP2-S030-51M1-C-KR |
| Product Name | Backplane Connectors - Specialized |
| Geometry | Futurebus+® |