The MP2-S024-41M2-C-LR is a specialized backplane connector designed for high-performance applications. It features a 24-position configuration and is compliant with the IEC 61076-4-104 Futurebus+ standard, ensuring compatibility with industry requirements. The connector is constructed from high-temperature liquid crystal polymer (LCP) and has a UL flammability rating of 94V-0. Electrical specifications include a current rating of 1.5 A per contact, with an insulation resistance of 1,000 MΩ and a withstand voltage of 1,000 V AC. The operating temperature range is from -55°C to 125°C, making it suitable for various environmental conditions. The connector supports both solder tail and press-fit termination styles, with specific tail lengths and plating options available. The design incorporates an offset dual-beam contact to minimize insertion force and allows for end-to-end stacking. It also includes features such as a protective push-cap and modular units, enhancing its usability in complex assemblies. This connector is ideal for engineers seeking reliable interconnect solutions in demanding applications.
CONN RCPT FUTUREBUS+ 24P EDGE MT
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | MP2-S024-41M2-C-LR |
| Product Name | Backplane Connectors - Specialized |
| Geometry | Futurebus+® |