The MP2-R090-51S1-LR is a specialized backplane connector from Lingto Electronic Limited, designed for high-density applications. It features a 2 mm pitch, 5-row configuration, and is available with vertical solder or press-fit tail options. The connector includes a guiding alignment feature to prevent bent pins during installation and is compatible with the Futurebus+ standard, making it suitable for hot-swapping and end-to-end stacking. Constructed from high-temperature LCP material with a UL 94V-0 flammability rating, the connector can operate within a temperature range of -55°C to +125°C. It has a current rating of 1.5 A per contact and offers an insulation resistance of 103 MΩ, withstanding voltages up to 1000 V AC. The connector's design includes offset dual-beam contacts to minimize insertion force, enhancing reliability in midplane applications. For compliance, the product adheres to RoHS regulations, and various plating options are available to meet specific application requirements.
CONN RCPT FUTUREBUS+ 90POS PCB
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | MP2-R090-51S1-LR |
| Product Name | Backplane Connectors - Specialized |
| Geometry | Futurebus+® |