The MP2-PS240-51P1-TR30 is a specialized backplane connector from Lingto Electronic Limited, designed for high-profile stacking applications. It features a 2 mm pitch with 5 rows and supports pin counts up to 300. The connector is compatible with the Futurebus+ standard and is suitable for hot swapping applications, allowing for end-to-end stacking. Electrical specifications include a current rating of 1.5 A per contact, insulation resistance of 103 MΩ, and a withstanding voltage of 1000 V AC. The operating temperature range is from -55°C to +125°C, with a process temperature rating of 260°C. The connector is made from high-temperature LCP material and has a flammability rating of UL 94V-0. Termination options include solder or press-fit tails, with various plating options available. The connector is compliant with RoHS regulations, making it suitable for environmentally conscious projects. This product is ideal for engineers looking for reliable and robust interconnect solutions in demanding applications.
CONN HDR FUTUREBUS+ 240POS PCB
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | MP2-PS240-51P1-TR30 |
| Product Name | Backplane Connectors - Specialized |
| Geometry | Futurebus+® |