3M Backplane Connectors - MP2-HS024-42 MP2-HS024-42

Description
Manufacturer: 3M Win Source Part Number: 793477-MP2-HS024-42 Series: MP2 Packaging: Tube Number of Positions: 24 Pitch: 0.079" (2.00mm) Color: Beige Connector Type: Shroud for Male Pins Number of Rows: 4 Note: Contacts Not Included Connector Style: Backplane Mounting: Varies by Contact Family Name: MP2 Categories: Connectors, Interconnects Introduction Date: June 10, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 793477-MP2-HS024-42 Series: MP2 Packaging: Tube Number of Positions: 24 Pitch: 0.079" (2.00mm) Color: Beige Connector Type: Shroud for Male Pins Number of Rows: 4 Note: Contacts Not Included Connector Style: Backplane Mounting: Varies by Contact Family Name: MP2 Categories: Connectors, Interconnects Introduction Date: June 10, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - MP2-HS024-42 - 793477-MP2-HS024-42 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - MP2-HS024-42
793477-MP2-HS024-42
Backplane Connectors - MP2-HS024-42 793477-MP2-HS024-42
Manufacturer: 3M Win Source Part Number: 793477-MP2-HS024-42 Series: MP2 Packaging: Tube Number of Positions: 24 Pitch: 0.079" (2.00mm) Color: Beige Connector Type: Shroud for Male Pins Number of Rows: 4 Note: Contacts Not Included Connector Style: Backplane Mounting: Varies by Contact Family Name: MP2 Categories: Connectors, Interconnects Introduction Date: June 10, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: 3M
Win Source Part Number: 793477-MP2-HS024-42
Series: MP2
Packaging: Tube
Number of Positions: 24
Pitch: 0.079" (2.00mm)
Color: Beige
Connector Type: Shroud for Male Pins
Number of Rows: 4
Note: Contacts Not Included
Connector Style: Backplane
Mounting: Varies by Contact
Family Name: MP2
Categories: Connectors, Interconnects
Introduction Date: June 10, 2003
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 793477-MP2-HS024-42
Product Name Backplane Connectors - MP2-HS024-42
Mounting Varies by Contact
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details